onsemi Logic - Logic - Translators, Level Shifters - MC100EP91MN MC100EP91MN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 739857-MC100EP91MN Manufacturer Homepage: www.onsemi.com Reference case: QFN24 Reference Date Code: 1102 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 739857-MC100EP91MN Manufacturer Homepage: www.onsemi.com Reference case: QFN24 Reference Date Code: 1102 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EP91MN - 739857-MC100EP91MN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EP91MN
739857-MC100EP91MN
Logic - Logic - Translators, Level Shifters - MC100EP91MN 739857-MC100EP91MN
Manufacturer: ON Semiconductor Win Source Part Number: 739857-MC100EP91MN Manufacturer Homepage: www.onsemi.com Reference case: QFN24 Reference Date Code: 1102 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 739857-MC100EP91MN
Manufacturer Homepage: www.onsemi.com
Reference case: QFN24
Reference Date Code: 1102
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 739857-MC100EP91MN
Product Name Logic - Logic - Translators, Level Shifters - MC100EP91MN
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC166PW-Q100118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details