onsemi Logic - Logic - Translators, Level Shifters - MC100EP90DT MC100EP90DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216777-MC100EP90DT Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100EP90 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216777-MC100EP90DT Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100EP90 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EP90DT - 1216777-MC100EP90DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EP90DT
1216777-MC100EP90DT
Logic - Logic - Translators, Level Shifters - MC100EP90DT 1216777-MC100EP90DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216777-MC100EP90DT Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100EP90 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1216777-MC100EP90DT
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: ECL
Output Signal: PECL, LVPECL
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP90
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216777-MC100EP90DT
Product Name Logic - Logic - Translators, Level Shifters - MC100EP90DT
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4015BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC595DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
6 suppliers