Clock Fanout Buffer (Distribution), Multiplexer IC 1:9 750MHz 32-LQFP
Low Skew Clock Driver, 100E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQFP32
Manufacturer: ON Semiconductor
Win Source Part Number: 022495-MC100EP809FAR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 2
Mounting: SMD (SMT)
Input: HSTL, LVDS, LVPECL
Output: HSTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 750MHz
Differential - Input and Output: Yes/Yes
IC CLK BUFFER 1:9 750MHZ 32LQFP
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100EP809FAR2G-ND | MC100EP809FAR2G | 022495-MC100EP809FAR2G | MC100EP809FAR2G |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FAR2G | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | HSTL | ECL | HSTL; HSTL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP (7x7) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |