onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FAR2 MC100EP809FAR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926028-MC100EP809FAR 2 Series: 100EP Operating Temperature Range: 0°C ~ 85°C Package: 32-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC100EP809 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926028-MC100EP809FAR 2 Series: 100EP Operating Temperature Range: 0°C ~ 85°C Package: 32-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC100EP809 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FAR2 - 926028-MC100EP809FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FAR2
926028-MC100EP809FAR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FAR2 926028-MC100EP809FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 926028-MC100EP809FAR 2 Series: 100EP Operating Temperature Range: 0°C ~ 85°C Package: 32-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC100EP809 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926028-MC100EP809FAR2
Series: 100EP
Operating Temperature Range: 0°C ~ 85°C
Package: 32-LQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC100EP809
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers, Drivers - MC100EP809FAR2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100EP809FAR2-ND
Clock Buffers, Drivers MC100EP809FAR2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 1:9 750MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 1:9 750MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100EP809FAR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100EP809FAR2
Clock/Timing - Clock Buffers, Drivers MC100EP809FAR2
IC CLK BUFFER 1:9 750MHZ 32LQFP

IC CLK BUFFER 1:9 750MHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 926028-MC100EP809FAR2 MC100EP809FAR2-ND MC100EP809FAR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FAR2 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 32-LQFP (7x7) Surface Mount; 32-LQFP Surface Mount; Surface Mount
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details