onsemi Clock Buffers, Drivers MC100EP809FA

Description
Low Skew Clock Driver, 100E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQFP32
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP809FA - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQFP32

Low Skew Clock Driver, 100E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQFP32

Supplier's Site Datasheet
Clock Buffers, Drivers - MC100EP809FAOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100EP809FAOS-ND
Clock Buffers, Drivers MC100EP809FAOS-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 1:9 750MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 1:9 750MHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FA
1216776-MC100EP809FA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FA 1216776-MC100EP809FA
Manufacturer: ON Semiconductor Win Source Part Number: 1216776-MC100EP809FA Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 750MHz Input: HSTL, LVDS, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MC100EP809 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216776-MC100EP809FA
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 750MHz
Input: HSTL, LVDS, LVPECL
Output: HSTL
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MC100EP809
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100EP809FA MC100EP809FAOS-ND 1216776-MC100EP809FA
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP809FA
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL HSTL HSTL; HSTL
Package Type Surface Mount; 32-LQFP Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12087-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 74AVC1T1022GUX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details