Nexperia B.V. 1-of-4 decoder/demultiplexer HEF4555BT,653

Description
The HEF4555B contains two 1-of-4 decoders/demultiplex ers. Each has two address inputs (nA0 and nA1, an active LOW enable input (nE) and four mutually exclusive outputs which are active HIGH (nY0 to nY3). When used as a decoder, nEwhen HIGH, forces nY0 to nY3 LOW. When used as a demultiplexer, the appropriate output is selected by the information on nA0 and nA1 with nEas data input. All unselected outputs are LOW. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Code conversion Address decoding Demultiplexing: when using the enable input as data input
Request a Quote
Description
The HEF4555B contains two 1-of-4 decoders/demultiplex ers. Each has two address inputs (nA0 and nA1, an active LOW enable input (nE) and four mutually exclusive outputs which are active HIGH (nY0 to nY3). When used as a decoder, nEwhen HIGH, forces nY0 to nY3 LOW. When used as a demultiplexer, the appropriate output is selected by the information on nA0 and nA1 with nEas data input. All unselected outputs are LOW. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Code conversion Address decoding Demultiplexing: when using the enable input as data input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4555BT is a 1-of-4 decoder/demultiplexer in an SO16 package with a body width of 3.9 mm, containing two independent 1-of-4 decoders each with two address inputs, an active LOW enable input, and four active HIGH outputs. It operates over a supply voltage range of 3 V to 15 V and is specified for ambient temperatures from -40 °C to +85 °C. The device meets JEDEC standard JESD 13-B and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. Total power dissipation is rated at 500 mW.

Datasheet Summary
Powered by GS/AI

The HEF4555BT is a 1-of-4 decoder/demultiplexer in an SO16 package with a body width of 3.9 mm, containing two independent 1-of-4 decoders each with two address inputs, an active LOW enable input, and four active HIGH outputs. It operates over a supply voltage range of 3 V to 15 V and is specified for ambient temperatures from -40 °C to +85 °C. The device meets JEDEC standard JESD 13-B and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. Total power dissipation is rated at 500 mW.

Suppliers

Company
Product
Description
Supplier Links
1-of-4 decoder/demultiplexer - HEF4555BT,653 - Nexperia B.V.
Nijmegen, Netherlands
1-of-4 decoder/demultiplexer
HEF4555BT,653
1-of-4 decoder/demultiplexer HEF4555BT,653
The HEF4555B contains two 1-of-4 decoders/demultiplex ers. Each has two address inputs (nA0 and nA1, an active LOW enable input (nE) and four mutually exclusive outputs which are active HIGH (nY0 to nY3). When used as a decoder, nEwhen HIGH, forces nY0 to nY3 LOW. When used as a demultiplexer, the appropriate output is selected by the information on nA0 and nA1 with nEas data input. All unselected outputs are LOW. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Code conversion Address decoding Demultiplexing: when using the enable input as data input

The HEF4555B contains two 1-of-4 decoders/demultiplexers. Each has two address inputs (nA0 and nA1, an active LOW enable input (nE) and four mutually exclusive outputs which are active HIGH (nY0 to nY3). When used as a decoder, nEwhen HIGH, forces nY0 to nY3 LOW. When used as a demultiplexer, the appropriate output is selected by the information on nA0 and nA1 with nEas data input. All unselected outputs are LOW.

It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C

Applications

  • Code conversion
  • Address decoding
  • Demultiplexing: when using the enable input as data input
Supplier's Site Datasheet
 - HEF4555BT,653 - Rochester Electronics
Newburyport, MA, United States
Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - HEF4555BT,653 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
HEF4555BT,653
Signal Switches, Multiplexers, Decoders HEF4555BT,653
IC DECODER/DEMUX 1 X 2:4 16SO

IC DECODER/DEMUX 1 X 2:4 16SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number HEF4555BT,653 HEF4555BT,653 HEF4555BT,653
Product Name 1-of-4 decoder/demultiplexer Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder Decoder
Features ESD Protection
Package Type SOT109-1 SOT109-1 SOT109 SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,653 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
1-of-2 decoder/demultiplexer - 74LVC1G19GS,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +6.5
Features ESD Protection
View Details
2 suppliers
3-to-8 line decoder/demultiplexer; inverting - 74HC138D-Q100,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
Logic Family / Base Number Nexperia - 29AC1196 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 3.6V
View Details