onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC100EP52D

Description
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP52D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP52D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP52D
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP52D
IC FLIP FLOP ECL DATA/CLK 8SOIC

IC FLIP FLOP ECL DATA/CLK 8SOIC

Supplier's Site
Flip Flops - MC100EP52D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP52D
Flip Flops MC100EP52D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC100EP52D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP52D
Flip Flops MC100EP52D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP52D MC100EP52D MC100EP52D
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3325-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC174SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details