MC100EP51 - D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
MC100EP51DG, BBG ECL FLIP FLOP RESET
MC100EP51DG, BBG ECL FLIP FLOP RESET
MC100EP51DG, BBG ECL FLIP FLOP RESET
IC FF D-TYPE SNGL 1BIT 8SOIC
D-TYPE FLIP FLOP, 0.37NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:370ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EP51DG | MC100EP51DGOS-ND | 8084053 | 8084053P | MC100EP51DG | 42K0433 | MC100EP51DG | MC100EP51DG |
| Product Name | Flip Flops | Flip Flop ICs | Flip Flop ICs | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, 0.37Ns, Soic-8; Logic Family / Base Number Onsemi | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive, Negative | Positive-edge Triggered | |||||
| Package Type | SOIC-8; SOIC | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | Soic; SOIC | SOIC; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | |||
| Logic Family | ECL | Ep | EP | |||||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V |