onsemi Flip Flops MC100EP451MNG

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EP451MNGOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP451MNG
883217-MC100EP451MNG
Logic - Logic - Flip Flops - MC100EP451MNG 883217-MC100EP451MNG
Manufacturer: ON Semiconductor Win Source Part Number: 883217-MC100EP451MNG Series: 100EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MC100EP451 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC100EP451MNGOS, MC100EP451MNG-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 883217-MC100EP451MNG
Series: 100EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MC100EP451
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC100EP451MNGOS, MC100EP451MNG-ND

Buy Now Datasheet
Flip Flops - MC100EP451MNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP451MNG
Flip Flops MC100EP451MNG
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP451MNGOS-ND 883217-MC100EP451MNG MC100EP451MNG
Product Name Flip Flops Logic - Logic - Flip Flops - MC100EP451MNG Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HCT173D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
6 suppliers
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details