Manufacturer: ON Semiconductor
Win Source Part Number: 1072814-MC100EP446FA
Packaging: Reel - TR
Applications: Data Management
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MC100EP446FAG; MC100EP446FA; MC100EP446MNR4G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 32LQFP
Data Management Interface 32-LQFP (7x7)
IC INTERFACE SPECIALIZED 32LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1072814-MC100EP446FAR2 | MC100EP446FAR2 | MC100EP446FAR2 | MC100EP446FAR2 |
| Product Name | Interface - Interface - Specialized - MC100EP446FAR2 | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other | Other; 3V ~ 5.5V |