onsemi Interface - Interface - Specialized - MC100EP446FAG MC100EP446FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216757-MC100EP446FA G Packaging: Tray Package: 32-LQFP Applications: Data Management Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Differential Family Name: MC100EP446 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP446FAR2; MC100EP446FA; MC100EP446MNR4G; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216757-MC100EP446FA G Packaging: Tray Package: 32-LQFP Applications: Data Management Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Differential Family Name: MC100EP446 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP446FAR2; MC100EP446FA; MC100EP446MNR4G; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC100EP446FAG - 1216757-MC100EP446FAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC100EP446FAG
1216757-MC100EP446FAG
Interface - Interface - Specialized - MC100EP446FAG 1216757-MC100EP446FAG
Manufacturer: ON Semiconductor Win Source Part Number: 1216757-MC100EP446FA G Packaging: Tray Package: 32-LQFP Applications: Data Management Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Differential Family Name: MC100EP446 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP446FAR2; MC100EP446FA; MC100EP446MNR4G; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216757-MC100EP446FAG
Packaging: Tray
Package: 32-LQFP
Applications: Data Management
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Interface: Differential
Family Name: MC100EP446
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC100EP446FAR2; MC100EP446FA; MC100EP446MNR4G;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - MC100EP446FAG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC100EP446FAG
Interface - Specialized MC100EP446FAG
IC INTERFACE SPECIALIZED 32LQFP

IC INTERFACE SPECIALIZED 32LQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC100EP446FAG
Integrated Circuits (ICs) - Interface - Specialized MC100EP446FAG
IC INTERFACE SPECIALIZED 32LQFP

IC INTERFACE SPECIALIZED 32LQFP

Supplier's Site
Specialized - MC100EP446FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC100EP446FAG
Specialized MC100EP446FAG
Data Management Interface 32-LQFP (7x7)

Data Management Interface 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1216757-MC100EP446FAG MC100EP446FAG MC100EP446FAG MC100EP446FAG
Product Name Interface - Interface - Specialized - MC100EP446FAG Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers