onsemi Interface - Interface - Specialized - MC100EP446FA MC100EP446FA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 739856-MC100EP446FA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFP32 Reference Date Code: 0404 Alternative Parts (Cross-Reference): MC100EP446FAG; MC100EP446FAR2; MC100EP446FA; MC100EP446MNR4G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 739856-MC100EP446FA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFP32 Reference Date Code: 0404 Alternative Parts (Cross-Reference): MC100EP446FAG; MC100EP446FAR2; MC100EP446FA; MC100EP446MNR4G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC100EP446FA - 739856-MC100EP446FA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC100EP446FA
739856-MC100EP446FA
Interface - Interface - Specialized - MC100EP446FA 739856-MC100EP446FA
Manufacturer: ON Semiconductor Win Source Part Number: 739856-MC100EP446FA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFP32 Reference Date Code: 0404 Alternative Parts (Cross-Reference): MC100EP446FAG; MC100EP446FAR2; MC100EP446FA; MC100EP446MNR4G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 739856-MC100EP446FA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: QFP32
Reference Date Code: 0404
Alternative Parts (Cross-Reference): MC100EP446FAG; MC100EP446FAR2; MC100EP446FA; MC100EP446MNR4G;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - MC100EP446FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC100EP446FA
Specialized MC100EP446FA
Data Management Interface 32-LQFP (7x7)

Data Management Interface 32-LQFP (7x7)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC100EP446FA
Integrated Circuits (ICs) - Interface - Specialized MC100EP446FA
IC INTERFACE SPECIALIZED 32LQFP

IC INTERFACE SPECIALIZED 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 739856-MC100EP446FA MC100EP446FA MC100EP446FA
Product Name Interface - Interface - Specialized - MC100EP446FA Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology Differential
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers