onsemi Interface - Interface - Specialized - MC100EP445FAG MC100EP445FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207761-MC100EP445FAG Packaging: Tray Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207761-MC100EP445FAG Packaging: Tray Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC100EP445FAG - 207761-MC100EP445FAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC100EP445FAG
207761-MC100EP445FAG
Interface - Interface - Specialized - MC100EP445FAG 207761-MC100EP445FAG
Manufacturer: ON Semiconductor Win Source Part Number: 207761-MC100EP445FAG Packaging: Tray Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207761-MC100EP445FAG
Packaging: Tray
Applications: Data Management
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Specialized - MC100EP445FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC100EP445FAG
Specialized MC100EP445FAG
Data Management Interface 32-LQFP (7x7)

Data Management Interface 32-LQFP (7x7)

Buy Now
Ecl Serial/parallel Converter 5.5V Lqfp32; Device Type Onsemi - 26K3865 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Serial/parallel Converter 5.5V Lqfp32; Device Type Onsemi
26K3865
Ecl Serial/parallel Converter 5.5V Lqfp32; Device Type Onsemi 26K3865
ECL SERIAL/PARALLEL CONVERTER 5.5V LQFP32; Device Type:-; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

ECL SERIAL/PARALLEL CONVERTER 5.5V LQFP32; Device Type:-; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 207761-MC100EP445FAG MC100EP445FAG 26K3865
Product Name Interface - Interface - Specialized - MC100EP445FAG Specialized Ecl Serial/parallel Converter 5.5V Lqfp32; Device Type Onsemi
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other; 3V
Package Type QFP; 32-LQFP (7x7) QFP; LQFP; 32-LQFP
Technology Differential
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1923166P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers