onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35MNR4G

Description
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL
Request a Quote Datasheet
Description
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP35MNR4G - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL

J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL

Supplier's Site Datasheet
 - MC100EP35MNR4G - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL

J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP35MNR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP35MNR4G
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35MNR4G
IC FF JK TYPE SNGL 1BIT 8DFN

IC FF JK TYPE SNGL 1BIT 8DFN

Supplier's Site
Logic - Flip Flops - MC100EP35MNR4G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP35MNR4G
Logic - Flip Flops MC100EP35MNR4G
IC FF JK TYPE SNGL 1BIT 8DFN

IC FF JK TYPE SNGL 1BIT 8DFN

Supplier's Site Datasheet
Flip Flops - MC100EP35MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP35MNR4G
Flip Flops MC100EP35MNR4G
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-VFDFN Exposed Pad

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-VFDFN Exposed Pad

Buy Now Datasheet
Flip Flops - MC100EP35MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP35MNR4G
Flip Flops MC100EP35MNR4G
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-VFDFN Exposed Pad

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-VFDFN Exposed Pad

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP35MNR4G MC100EP35MNR4G MC100EP35MNR4G MC100EP35MNR4G
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOLCC8 8-VFDFN Exposed Pad
Logic Family ECL
fMAX 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74AHC273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers