onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35DG

Description
Win Source Part Number: 1027542-MC100EP35DG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EP Type: JK Type Package: Tube Standard Package: 98 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -3V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz Alternative Parts (Cross-Reference): MC10EP52DG; MC10EL51DG; MC10EL31DR2G; MC10EL52DGMC100EP35D G.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC100EP35DGOS,ONSONS MC100EP35DG,2832-MC1 00EP35DG,2156-MC100E P35DG Base Product Number: MC100EP35 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027542-MC100EP35DG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EP Type: JK Type Package: Tube Standard Package: 98 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -3V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz Alternative Parts (Cross-Reference): MC10EP52DG; MC10EL51DG; MC10EL31DR2G; MC10EL52DGMC100EP35D G.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC100EP35DGOS,ONSONS MC100EP35DG,2832-MC1 00EP35DG,2156-MC100E P35DG Base Product Number: MC100EP35 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1027542-MC100EP35DG
Integrated Circuits (ICs) - Logic - Flip Flops 1027542-MC100EP35DG
Win Source Part Number: 1027542-MC100EP35DG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EP Type: JK Type Package: Tube Standard Package: 98 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -3V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz Alternative Parts (Cross-Reference): MC10EP52DG; MC10EL51DG; MC10EL31DR2G; MC10EL52DGMC100EP35D G.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC100EP35DGOS,ONSONS MC100EP35DG,2832-MC1 00EP35DG,2156-MC100E P35DG Base Product Number: MC100EP35 Product Status: Obsolete

Win Source Part Number: 1027542-MC100EP35DG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100EP
Type: JK Type
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -3V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
Alternative Parts (Cross-Reference): MC10EP52DG; MC10EL51DG; MC10EL31DR2G; MC10EL52DGMC100EP35DG.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC100EP35DGOS,ONSONSMC100EP35DG,2832-MC100EP35DG,2156-MC100EP35DG
Base Product Number: MC100EP35
Product Status: Obsolete

Buy Now Datasheet
 - MC100EP35DG - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Flip Flops - MC100EP35DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP35DG
Flip Flops MC100EP35DG
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP35DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP35DG
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35DG
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1027542-MC100EP35DG MC100EP35DG MC100EP35DG MC100EP35DG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74HC175DB,112 - Lingto Electronic Limited
Specs
fMAX 89 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
2 suppliers
SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
 - 54H72J/B - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Triggering Master-slave
Package Type DIP; CDIP
View Details