onsemi Logic - Logic - Counters, Dividers - MC100EP33DTR2G MC100EP33DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216747-MC100EP33DTR 2G Series: 100EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 3 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4GHz Family Name: MC100EP33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EP33DT; MC100EP33DTR2; MC100EP33MNR4; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216747-MC100EP33DTR 2G Series: 100EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 3 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4GHz Family Name: MC100EP33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EP33DT; MC100EP33DTR2; MC100EP33MNR4; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EP33DTR2G - 1216747-MC100EP33DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP33DTR2G
1216747-MC100EP33DTR2G
Logic - Logic - Counters, Dividers - MC100EP33DTR2G 1216747-MC100EP33DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1216747-MC100EP33DTR 2G Series: 100EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Divide-by-4 Operating Supply Voltage: 3 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Reset: Asynchronous Count Rate: 4GHz Family Name: MC100EP33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EP33DT; MC100EP33DTR2; MC100EP33MNR4; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216747-MC100EP33DTR2G
Series: 100EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Divide-by-4
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Reset: Asynchronous
Count Rate: 4GHz
Family Name: MC100EP33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100EP33DT; MC100EP33DTR2; MC100EP33MNR4;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 488-MC100EP33DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EP33DTR2GDKR-ND
Counters, Dividers 488-MC100EP33DTR2GDKR-ND
IC DIVIDER BY 4 1-BIT 8TSSOP

IC DIVIDER BY 4 1-BIT 8TSSOP

Buy Now Datasheet
Counters, Dividers - 488-MC100EP33DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EP33DTR2GCT-ND
Counters, Dividers 488-MC100EP33DTR2GCT-ND
IC DIVIDER BY 4 1-BIT 8TSSOP

IC DIVIDER BY 4 1-BIT 8TSSOP

Buy Now Datasheet
Counters, Dividers - 488-MC100EP33DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EP33DTR2GTR-ND
Counters, Dividers 488-MC100EP33DTR2GTR-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Counters, Dividers - MC100EP33DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP33DTR2G
Counters, Dividers MC100EP33DTR2G
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - MC100EP33DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100EP33DTR2G
Logic - Counters, Dividers MC100EP33DTR2G
IC DIVIDER BY4 ECL CLK IN 8TSSOP

IC DIVIDER BY4 ECL CLK IN 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EP33DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EP33DTR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EP33DTR2G
IC DIVIDER BY 4 1-BIT 8TSSOP

IC DIVIDER BY 4 1-BIT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1216747-MC100EP33DTR2G 488-MC100EP33DTR2GDKR-ND MC100EP33DTR2G MC100EP33DTR2G MC100EP33DTR2G
Product Name Logic - Logic - Counters, Dividers - MC100EP33DTR2G Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 74HCT393DB,118 - 765511-74HCT393DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
SN54HC4020 Asynchronous 14-Bit Binary Counters - 8500301FA - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
5 suppliers
 - 54L192DM/B - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type DIP; CDIP16
View Details