Manufacturer: ON Semiconductor
Win Source Part Number: 143196-MC100EP33DTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP
IC DIVIDER BY 4 1-BIT 8TSSOP
IC DIVIDER DIV X4 ECL CLK 8TSSOP
DIVIDE-BY-4 ECL DIVIDER, TSSOP-8; No. of Inputs:2Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 143196-MC100EP33DTG | MC100EP33DTGOS-ND | MC100EP33DTG | MC100EP33DTG | 45J0945 | MC100EP33DTG |
| Product Name | Logic - Logic - Counters, Dividers - MC100EP33DTG | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Divide-By-4 Ecl Divider, Tssop-8; No. Of Inputs Onsemi | Counters, Dividers |
| Supply Voltage | 3 V ~ 5.5 V | 3V; 3V | 3 V ~ 5.5 V | |||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |