onsemi Logic - Logic - Counters, Dividers - MC100EP33DR2 MC100EP33DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072805-MC100EP33DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072805-MC100EP33DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EP33DR2 - 1072805-MC100EP33DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP33DR2
1072805-MC100EP33DR2
Logic - Logic - Counters, Dividers - MC100EP33DR2 1072805-MC100EP33DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1072805-MC100EP33DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072805-MC100EP33DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - MC100EP33DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP33DR2
Counters, Dividers MC100EP33DR2
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - MC100EP33DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100EP33DR2
Logic - Counters, Dividers MC100EP33DR2
IC DIVIDER BY4 ECL CLK IN 8SOIC

IC DIVIDER BY4 ECL CLK IN 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1072805-MC100EP33DR2 MC100EP33DR2 MC100EP33DR2
Product Name Logic - Logic - Counters, Dividers - MC100EP33DR2 Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Counters, Dividers - 74LVC161DB,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers