Manufacturer: ON Semiconductor
Win Source Part Number: 1216745-MC100EP32MNR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x2)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP32
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)
IC DIVIDER BY4 ECL CLK IN 8-DFN
IC DIVIDER BY 2 1-BIT 8DFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1216745-MC100EP32MNR4 | MC100EP32MNR4-ND | MC100EP32MNR4 | MC100EP32MNR4 | MC100EP32MNR4 |
| Product Name | Logic - Logic - Counters, Dividers - MC100EP32MNR4 | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3V ~ 5.5V | 3 V ~ 5.5 V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Division Ratio | 2 |