Manufacturer: ON Semiconductor
Win Source Part Number: 1216744-MC100EP32DTR
Series: 100EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Divide-by-2
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Reset: Asynchronous
Count Rate: 4GHz
Family Name: MC100EP32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SY100EP33VKITR; SY10EP33VKC; SY10EP33VKG;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC DIVIDER BY 2 1-BIT 8TSSOP
IC DIVIDER BY 2 1-BIT 8TSSOP
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP
IC DIVIDER BY2 ECL CLK IN 8TSSOP
IC DIVIDER BY 2 1-BIT 8TSSOP
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP
DIVIDE-BY-2 ECL DIVIDER, TSSOP-8; No. of Inputs:2Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1216744-MC100EP32DTR2G | 488-MC100EP32DTR2GDKR-ND | MC100EP32DTR2G | MC100EP32DTR2G | MC100EP32DTR2G | 61K0832 |
| Product Name | Logic - Logic - Counters, Dividers - MC100EP32DTR2G | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Divide-By-2 Ecl Divider, Tssop-8; No. Of Inputs Onsemi |
| Supply Voltage | 3 V ~ 5.5 V | 3 V ~ 5.5 V | 3V; 3V | |||
| Package Type | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | TSSOP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |