onsemi Logic - Logic - Counters, Dividers - MC100EP32DTR2 MC100EP32DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711113-MC100EP32DTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 100EP32 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711113-MC100EP32DTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 100EP32 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EP32DTR2 - 711113-MC100EP32DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP32DTR2
711113-MC100EP32DTR2
Logic - Logic - Counters, Dividers - MC100EP32DTR2 711113-MC100EP32DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 711113-MC100EP32DTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 100EP32 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 711113-MC100EP32DTR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP32
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Counters, Dividers - MC100EP32DTR2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC100EP32DTR2-ND
Counters, Dividers MC100EP32DTR2-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EP32DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EP32DTR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EP32DTR2
IC DIVIDER BY 2 1-BIT 8TSSOP

IC DIVIDER BY 2 1-BIT 8TSSOP

Supplier's Site
Counters, Dividers - MC100EP32DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP32DTR2
Counters, Dividers MC100EP32DTR2
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - MC100EP32DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100EP32DTR2
Logic - Counters, Dividers MC100EP32DTR2
IC DIVIDER BY2 ECL CLK IN 8TSSOP

IC DIVIDER BY2 ECL CLK IN 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 711113-MC100EP32DTR2 MC100EP32DTR2-ND MC100EP32DTR2 MC100EP32DTR2 MC100EP32DTR2
Product Name Logic - Logic - Counters, Dividers - MC100EP32DTR2 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3V ~ 5.5V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Logic - Logic - Counters, Dividers - 74HC4024D,652 - 765432-74HC4024D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers
Logic - Counters, Dividers - 74HC163PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details