onsemi Ecl Divider, 4Ghz, Tssop-8; Ic Interface Type Onsemi MC100EP32DTG

Description
ECL DIVIDER, 4GHZ, TSSOP-8; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
ECL DIVIDER, 4GHZ, TSSOP-8; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecl Divider, 4Ghz, Tssop-8; Ic Interface Type Onsemi - 45J0943 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Divider, 4Ghz, Tssop-8; Ic Interface Type Onsemi
45J0943
Ecl Divider, 4Ghz, Tssop-8; Ic Interface Type Onsemi 45J0943
ECL DIVIDER, 4GHZ, TSSOP-8; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

ECL DIVIDER, 4GHZ, TSSOP-8; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45J0943
Product Name Ecl Divider, 4Ghz, Tssop-8; Ic Interface Type Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Quad buffer/line driver; 3-state - 74AHC126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details