IC DIVIDER BY 2 1-BIT 8SOIC
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER BY 2 1-BIT 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1072803-MC100EP32DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC DIVIDER BY2 ECL CLK IN 8-SOIC
IC DIVIDER BY 2 1-BIT 8SOIC
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 488-MC100EP32DR2GDKR-ND | 1072803-MC100EP32DR2G | MC100EP32DR2G | MC100EP32DR2G | MC100EP32DR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC100EP32DR2G | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Division Ratio | 2 |