onsemi Logic - Logic - Flip Flops - MC100EP31MNR4G MC100EP31MNR4G

Description
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL
Request a Quote Datasheet
Description
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP31MNR4G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP31MNR4G
1072802-MC100EP31MNR4G
Logic - Logic - Flip Flops - MC100EP31MNR4G 1072802-MC100EP31MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 1072802-MC100EP31MNR 4G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 45mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFDFN Exposed Pad Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072802-MC100EP31MNR4G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFDFN Exposed Pad
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - MC100EP31MNR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFDFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFDFN Exposed Pad

Buy Now Datasheet
Flip Flops - MC100EP31MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP31MNR4G
Flip Flops MC100EP31MNR4G
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFDFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP31MNR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP31MNR4G
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP31MNR4G
IC FF D-TYPE SNGL 1BIT 8DFN

IC FF D-TYPE SNGL 1BIT 8DFN

Supplier's Site
Logic - Flip Flops - MC100EP31MNR4G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP31MNR4G
Logic - Flip Flops MC100EP31MNR4G
IC FF D-TYPE SNGL 1BIT 8DFN

IC FF D-TYPE SNGL 1BIT 8DFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP31MNR4G 1072802-MC100EP31MNR4G MC100EP31MNR4GOSTR-ND MC100EP31MNR4G MC100EP31MNR4G MC100EP31MNR4G
Product Name Logic - Logic - Flip Flops - MC100EP31MNR4G Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Package Type SOLCC8 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Logic Family ECL
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74LVC16374ADGG,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details