D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1216737-MC100EP31D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FLIP FLOP ECL SET/RST 8SOIC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EP31D | 1216737-MC100EP31D | MC100EP31D | MC100EP31D |
| Product Name | Logic - Logic - Flip Flops - MC100EP31D | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | |||
| Package Type | SOP8; SOP | 8-SOIC (0.154\", 3.90mm Width); SOIC | ||
| Logic Family | ECL |