Manufacturer: ON Semiconductor
Win Source Part Number: 805891-MC100EP29MNTX
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 3GHz
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 57mA
Part Number Series: 100EP29
Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-VFQFN Exposed Pad
IC FF D-TYPE DUAL 1BIT 20QFN
IC FF D-TYPE DUAL 1BIT 20QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 805891-MC100EP29MNTXG | MC100EP29MNTXG-ND | MC100EP29MNTXG | MC100EP29MNTXG | MC100EP29MNTXG |
| Product Name | Logic - Logic - Flip Flops - MC100EP29MNTXG | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive, Negative | |||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V | -3V ~ -5.5V | ||
| fMAX | 3000 MHz | 3000 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |