"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 044307-MC100EP29DTG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 57mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
IC FF D-TYPE DUAL 1BIT 20TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 20TSSOP
D-TYPE FLIP FLOP, 0.42NS, TSSOP-20; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:420ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive / Negative Edge RoHS Compliant: Yes
FLIP-FLOP, D-TYPE, DUAL, 420PS, TSSOP-20; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:420ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive / Negative RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EP29DTGOS-ND | 044307-MC100EP29DTG | MC100EP29DTG | MC100EP29DTG | MC100EP29DTG | 42K0420 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100EP29DTG | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, 0.42Ns, Tssop-20; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive, Negative | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | ||||
| Supply Voltage | -3V ~ -5.5V | -3 V ~ -5.5 V | -3V ~ -5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | TSSOP; TSSOP |