onsemi Dual 2.5 V Logic IC MC100EP210SMNR4G

Description
Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V, QFN32, 5x5, 0.5P, 3.1x3.1EP, 1000-REEL Product overview: MC100EP210SMNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SMNR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V, QFN32, 5x5, 0.5P, 3.1x3.1EP, 1000-REEL Product overview: MC100EP210SMNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SMNR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2.5 V Logic IC - 764-MC100EP210SMNR4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.5 V Logic IC
764-MC100EP210SMNR4G
Dual 2.5 V Logic IC 764-MC100EP210SMNR4G
Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V, QFN32, 5x5, 0.5P, 3.1x3.1EP, 1000-REEL Product overview: MC100EP210SMNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SMNR4G can be used for catalog matching and distributor lookup.

Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V, QFN32, 5x5, 0.5P, 3.1x3.1EP, 1000-REEL Product overview: MC100EP210SMNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SMNR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100EP210SMNR4G
Product Name Dual 2.5 V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
 - 5410/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
3 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details