Clock Fanout Buffer (Distribution) IC 1:5 1GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:5 1GHZ 32QFN
IC CLK BUFFER 1:5 1GHZ 32QFN
Manufacturer: ON Semiconductor
Win Source Part Number: 1216733-MC100EP210SM
Series: 100EP
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 1GHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: LVDS, LVPECL
Output: LVDS
Family Name: MC100EP210
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MC100EP210SMN; MC100EP210SFAR2; MC100EP210SFAG;
Introduction Date: May 15, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
CLOCK DRIVER, 1GHZ, -40 TO 85DEG C; Clock IC Type:Clock Driver; Frequency:1GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
IC CLK BUFFER 1:5 1GHZ 32QFN
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-MC100EP210SMNR4GTR-ND | 1216733-MC100EP210SMNR4G | 02M9763 | MC100EP210SMNR4G |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP210SMNR4G | Clock Driver, 1Ghz, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |