onsemi SMD 1.2GHz Inductor and Choke MC100EP195FAG

Description
Programmable Delay Line IC, 1.2GHz, 32-Tap, LQFP, Surface Mount Product overview: MC100EP195FAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2GHz, Inductor and Choke, Delay Lines. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 74-MC100EP195FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Programmable Delay Line IC, 1.2GHz, 32-Tap, LQFP, Surface Mount Product overview: MC100EP195FAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2GHz, Inductor and Choke, Delay Lines. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 74-MC100EP195FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.2GHz Inductor and Choke
74-MC100EP195FAG
SMD 1.2GHz Inductor and Choke 74-MC100EP195FAG
Programmable Delay Line IC, 1.2GHz, 32-Tap, LQFP, Surface Mount Product overview: MC100EP195FAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2GHz, Inductor and Choke, Delay Lines. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 74-MC100EP195FAG can be used for catalog matching and distributor lookup.

Programmable Delay Line IC, 1.2GHz, 32-Tap, LQFP, Surface Mount Product overview: MC100EP195FAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2GHz, Inductor and Choke, Delay Lines. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 74-MC100EP195FAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 74-MC100EP195FAG
Product Name SMD 1.2GHz Inductor and Choke
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1624000-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers