onsemi Ecl Differential Driver/receiver 5.5V Tssop20; Device Type Onsemi MC100EP17DTG

Description
ECL DIFFERENTIAL DRIVER/RECEIVER 5.5V TSSOP20; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
ECL DIFFERENTIAL DRIVER/RECEIVER 5.5V TSSOP20; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecl Differential Driver/receiver 5.5V Tssop20; Device Type Onsemi - 42K0415 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Driver/receiver 5.5V Tssop20; Device Type Onsemi
42K0415
Ecl Differential Driver/receiver 5.5V Tssop20; Device Type Onsemi 42K0415
ECL DIFFERENTIAL DRIVER/RECEIVER 5.5V TSSOP20; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; MSL:- RoHS Compliant: Yes

ECL DIFFERENTIAL DRIVER/RECEIVER 5.5V TSSOP20; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100EP17DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100EP17DTG
Integrated Circuits (ICs) - Logic - Specialty Logic MC100EP17DTG
IC RCVR/DRV ECL QUAD DFF 20TSSOP

IC RCVR/DRV ECL QUAD DFF 20TSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 42K0415 MC100EP17DTG
Product Name Ecl Differential Driver/receiver 5.5V Tssop20; Device Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Device Type Receiver
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1922830P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Telecom - SI3210M-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details