onsemi Logic - Logic - Specialty Logic - MC100EP16VSDT MC100EP16VSDT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787627-MC100EP16VSDT Series: 100EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC100EP16VS Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EP16VSDR2; MC100EP16VSD; MC100EP16VSDR2G; MC100EP16VSDG; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787627-MC100EP16VSDT Series: 100EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC100EP16VS Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EP16VSDR2; MC100EP16VSD; MC100EP16VSDR2G; MC100EP16VSDG; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP16VSDT - 787627-MC100EP16VSDT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VSDT
787627-MC100EP16VSDT
Logic - Logic - Specialty Logic - MC100EP16VSDT 787627-MC100EP16VSDT
Manufacturer: ON Semiconductor Win Source Part Number: 787627-MC100EP16VSDT Series: 100EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC100EP16VS Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100EP16VSDR2; MC100EP16VSD; MC100EP16VSDR2G; MC100EP16VSDG; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: ON Semiconductor
Win Source Part Number: 787627-MC100EP16VSDT
Series: 100EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC100EP16VS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100EP16VSDR2; MC100EP16VSD; MC100EP16VSDR2G; MC100EP16VSDG;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 787627-MC100EP16VSDT
Product Name Logic - Logic - Specialty Logic - MC100EP16VSDT
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32/BDA - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers
2-input OR gate - 74AHC1G32GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details