onsemi Ecl Pecl Cml Driver; Device Type Onsemi MC100EP16VCDTR2G

Description
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP16VCDTR2G - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Supplier's Site Datasheet
Ecl Pecl Cml Driver; Device Type Onsemi - 42K0410 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Pecl Cml Driver; Device Type Onsemi
42K0410
Ecl Pecl Cml Driver; Device Type Onsemi 42K0410
ECL - PECL - CML DRIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

ECL - PECL - CML DRIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100EP16VCDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100EP16VCDTR2G
Integrated Circuits (ICs) - Logic - Specialty Logic MC100EP16VCDTR2G
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP

IC RCVR/DRVR 5V DIFF ECL 8-TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC100EP16VCDTR2G 42K0410 MC100EP16VCDTR2G
Product Name Ecl Pecl Cml Driver; Device Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Technology ECL
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP8 SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3435-CVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers