onsemi Logic - Logic - Specialty Logic - MC100EP16VCD MC100EP16VCD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216719-MC100EP16VCD Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 100EP16 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216719-MC100EP16VCD Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 100EP16 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP16VCD - 1216719-MC100EP16VCD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VCD
1216719-MC100EP16VCD
Logic - Logic - Specialty Logic - MC100EP16VCD 1216719-MC100EP16VCD
Manufacturer: ON Semiconductor Win Source Part Number: 1216719-MC100EP16VCD Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 100EP16 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1216719-MC100EP16VCD
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP16
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1216719-MC100EP16VCD
Product Name Logic - Logic - Specialty Logic - MC100EP16VCD
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details