onsemi Integrated Circuits (ICs) - Logic - Specialty Logic MC100EP16VADTR2G

Description
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP16VADTR2G - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100EP16VADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100EP16VADTR2G
Integrated Circuits (ICs) - Logic - Specialty Logic MC100EP16VADTR2G
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP

IC RCVR/DRVR 5V DIFF ECL 8-TSSOP

Supplier's Site
Ecl Pecl Cml Driver; Device Type Onsemi - 42K0404 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Pecl Cml Driver; Device Type Onsemi
42K0404
Ecl Pecl Cml Driver; Device Type Onsemi 42K0404
ECL - PECL - CML DRIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

ECL - PECL - CML DRIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC100EP16VADTR2G MC100EP16VADTR2G 42K0404
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Ecl Pecl Cml Driver; Device Type Onsemi
Technology ECL
Device Type Transceiver
Features RoHS
Package Type MICRO SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details