ECL DIFFERENTIAL RECEIVER/DRIVER, 5.5V SOIC8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC RCVR/DVR ECL DIFF 5V 8SOIC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 26K3851 | MC100EP16VADG |
| Product Name | Ecl Differential Receiver/driver, 5.5V Soic8; Device Type Onsemi | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Device Type | Receiver | |
| Features | RoHS | |
| Supply Voltage | Other; 3V |