onsemi 3GHz 5.5V TSSOP Interface Transceiver IC MC100EP16TDTG

Description
3GHz Differential Bus Transceiver, 5.5V, TSSOP Product overview: MC100EP16TDTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3GHz, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16TDTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3GHz Differential Bus Transceiver, 5.5V, TSSOP Product overview: MC100EP16TDTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3GHz, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16TDTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3GHz 5.5V TSSOP Interface Transceiver IC
703-MC100EP16TDTG
3GHz 5.5V TSSOP Interface Transceiver IC 703-MC100EP16TDTG
3GHz Differential Bus Transceiver, 5.5V, TSSOP Product overview: MC100EP16TDTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3GHz, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16TDTG can be used for catalog matching and distributor lookup.

3GHz Differential Bus Transceiver, 5.5V, TSSOP Product overview: MC100EP16TDTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3GHz, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16TDTG can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC100EP16TDTG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Supplier's Site Datasheet
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi - 26K3850 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
26K3850
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi 26K3850
ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 703-MC100EP16TDTG MC100EP16TDTG 26K3850
Product Name 3GHz 5.5V TSSOP Interface Transceiver IC Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
Device Type Transceiver Transceiver Receiver
Features RoHS RoHS RoHS
Operating Temperature -40 C (-40 F)
Package Type TSSOP SOP; SSOP; TSSOP; TSSOP8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260857-SI32179-B-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details