onsemi Differential Driver / Receiver; Device Type Onsemi MC100EP16MNR4G

Description
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP16MNR4G - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Supplier's Site Datasheet
Differential Driver / Receiver; Device Type Onsemi - 02M9761 - Newark, An Avnet Company
Chicago, IL, United States
Differential Driver / Receiver; Device Type Onsemi
02M9761
Differential Driver / Receiver; Device Type Onsemi 02M9761
DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:DFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:DFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100EP16MNR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100EP16MNR4G
Integrated Circuits (ICs) - Logic - Specialty Logic MC100EP16MNR4G
IC RCVR/DRVR 5V DIFF ECL 8-DFN

IC RCVR/DRVR 5V DIFF ECL 8-DFN

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC100EP16MNR4G 02M9761 MC100EP16MNR4G
Product Name Differential Driver / Receiver; Device Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Technology ECL
Device Type Transceiver Receiver
Features RoHS RoHS
Package Type DFN
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Low-power inverter with open-drain output - 74AUP1G06GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers