onsemi Integrated Circuits (ICs) - Logic - Specialty Logic MC100EP16DTR2G

Description
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet
Description
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100EP16DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100EP16DTR2G
Integrated Circuits (ICs) - Logic - Specialty Logic MC100EP16DTR2G
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP

IC RCVR/DRVR 5V DIFF ECL 8-TSSOP

Supplier's Site
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi - 45J0940 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
45J0940
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi 45J0940
ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MC100EP16DTR2G 45J0940
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; TSSOP
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface Transceiver IC - 702-SI3200-G-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1907075P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details