MC100EP16 - Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
4GHz Differential Bus Transceiver, SOIC-8, 3-5.5V Product overview: MC100EP16DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4GHz, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16DG can be used for catalog matching and distributor lookup.
IC, ECL 100, SMD, 100EP16, SOIC8; Device Type:Differential Driver / Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC100EP16DG | 703-MC100EP16DG | 97K4589 |
| Product Name | 4GHz 5.5V SOIC Interface Transceiver IC | Ic, Ecl 100, Smd, 100Ep16, Soic8; Device Type Onsemi | |
| Technology | ECL | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Package Type | SOIC; SOIC-8 | SOIC |