onsemi Ecl Pecl Cml Driver; Device Type Onsemi MC100EP14DTR2G

Description
ECL - PECL - CML DRIVER; Device Type:Differential Driver; Output Level Type:ECL, PECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
ECL - PECL - CML DRIVER; Device Type:Differential Driver; Output Level Type:ECL, PECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecl Pecl Cml Driver; Device Type Onsemi - 71J5408 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Pecl Cml Driver; Device Type Onsemi
71J5408
Ecl Pecl Cml Driver; Device Type Onsemi 71J5408
ECL - PECL - CML DRIVER; Device Type:Differential Driver; Output Level Type:ECL, PECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

ECL - PECL - CML DRIVER; Device Type:Differential Driver; Output Level Type:ECL, PECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J5408
Product Name Ecl Pecl Cml Driver; Device Type Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CP7262AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details