onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP14DTG MC100EP14DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207758-MC100EP14DTG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207758-MC100EP14DTG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP14DTG - 207758-MC100EP14DTG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP14DTG
207758-MC100EP14DTG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP14DTG 207758-MC100EP14DTG
Manufacturer: ON Semiconductor Win Source Part Number: 207758-MC100EP14DTG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 207758-MC100EP14DTG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers, Drivers - MC100EP14DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100EP14DTGOS-ND
Clock Buffers, Drivers MC100EP14DTGOS-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - MC100EP14DTG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100EP14DTG
Clock Buffers, Drivers MC100EP14DTG
IC CLK BUFFER 2:5 2GHZ 20TSSOP

IC CLK BUFFER 2:5 2GHZ 20TSSOP

Supplier's Site Datasheet
Clock Driver, 2Ghz, Tssop-20; Clock Ic Type Onsemi - 71J5407 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 2Ghz, Tssop-20; Clock Ic Type Onsemi
71J5407
Clock Driver, 2Ghz, Tssop-20; Clock Ic Type Onsemi 71J5407
CLOCK DRIVER, 2GHZ, TSSOP-20; Clock IC Type:Clock Driver; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

CLOCK DRIVER, 2GHZ, TSSOP-20; Clock IC Type:Clock Driver; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 207758-MC100EP14DTG MC100EP14DTGOS-ND MC100EP14DTG 71J5407
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP14DTG Clock Buffers, Drivers Clock Buffers, Drivers Clock Driver, 2Ghz, Tssop-20; Clock Ic Type Onsemi
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver; Real Time Clock; Clock Driver; Clock Generator
Bus Interface ECL; PECL; ECL, PECL ECL; PECL ECL, PECL
Package Type Surface Mount; 20-TSSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount TSSOP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14672-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXC-378T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
6 suppliers