onsemi Logic - Logic - Shift Registers - MC100EP142FAR2 MC100EP142FAR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719363-MC100EP142FAR 2 Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 100EP142 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719363-MC100EP142FAR 2 Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 100EP142 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC100EP142FAR2 - 719363-MC100EP142FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100EP142FAR2
719363-MC100EP142FAR2
Logic - Logic - Shift Registers - MC100EP142FAR2 719363-MC100EP142FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 719363-MC100EP142FAR 2 Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 100EP142 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 719363-MC100EP142FAR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP142
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Shift Registers - MC100EP142FAROSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC100EP142FAROSTR-ND
Shift Registers MC100EP142FAROSTR-ND
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Buy Now Datasheet
Shift Registers - MC100EP142FAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100EP142FAR2
Shift Registers MC100EP142FAR2
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC100EP142FAR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC100EP142FAR2
Integrated Circuits (ICs) - Logic - Shift Registers MC100EP142FAR2
IC REGISTER SHFT 9BIT ECL 32LQFP

IC REGISTER SHFT 9BIT ECL 32LQFP

Supplier's Site
Logic - Shift Registers - MC100EP142FAR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC100EP142FAR2
Logic - Shift Registers MC100EP142FAR2
IC REGISTER SHFT 9BIT ECL 32LQFP

IC REGISTER SHFT 9BIT ECL 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 719363-MC100EP142FAR2 MC100EP142FAROSTR-ND MC100EP142FAR2 MC100EP142FAR2 MC100EP142FAR2
Product Name Logic - Logic - Shift Registers - MC100EP142FAR2 Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 9 9
Unlock Full Specs
to access all available technical data

Similar Products

 - 5496/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV164DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094NSRE4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers