onsemi Shift Registers MC100EP142FA

Description
IC SR STANDARD 9BIT 32-LQFP
Request a Quote Datasheet
Description
IC SR STANDARD 9BIT 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC100EP142FAOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC100EP142FAOS-ND
Shift Registers MC100EP142FAOS-ND
IC SR STANDARD 9BIT 32-LQFP

IC SR STANDARD 9BIT 32-LQFP

Buy Now Datasheet
Logic - Logic - Shift Registers - MC100EP142FA - 725051-MC100EP142FA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100EP142FA
725051-MC100EP142FA
Logic - Logic - Shift Registers - MC100EP142FA 725051-MC100EP142FA
Manufacturer: ON Semiconductor Win Source Part Number: 725051-MC100EP142FA Manufacturer Homepage: www.onsemi.com Reference case: QFP32 Reference Date Code: 0613 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 725051-MC100EP142FA
Manufacturer Homepage: www.onsemi.com
Reference case: QFP32
Reference Date Code: 0613
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - MC100EP142FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC100EP142FA
Integrated Circuits (ICs) - Logic - Shift Registers MC100EP142FA
IC REGISTER SHFT 9BIT ECL 32LQFP

IC REGISTER SHFT 9BIT ECL 32LQFP

Supplier's Site
Shift Registers - MC100EP142FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100EP142FA
Shift Registers MC100EP142FA
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Buy Now Datasheet
Shift Registers - MC100EP142FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100EP142FA
Shift Registers MC100EP142FA
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC100EP142FAOS-ND 725051-MC100EP142FA MC100EP142FA MC100EP142FA
Product Name Shift Registers Logic - Logic - Shift Registers - MC100EP142FA Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V
Output Characteristics Standard Standard
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HCT164DB,112-NEX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic Family / Base Number Nexperia - 24AC3125 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 8
View Details