Phase-Frequency Detector, 3.3 V, ECL, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EP140DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP140DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207757-MC100EP140DR2
Packaging: Reel - TR
Type: Phase Frequency Detector
Number of Circuits: 1
Mounting: SMD (SMT)
Input: NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
"Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FREQUENCY DETECTOR 8SOIC
IC FREQUENCY DETECTOR 8SOIC
IC DETECT PHASE-FREQ ECL 8-SOIC
IC DETECT PHASE-FREQ ECL 8-SOIC
IC FREQUENCY DETECTOR 8SOIC
PHASE FREQ DETECTOR, 2GHZ, -40 TO 85DEGC; Clock IC Type:Phase Frequency Detector; Frequency:2GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC100EP140DR2G | 207757-MC100EP140DR2G | 488-MC100EP140DR2GTR-ND | MC100EP140DR2G | MC100EP140DR2G | MC100EP140DR2G | 26K3845 |
| Product Name | 3.3 V SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP140DR2G | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Phase Freq Detector, 2Ghz, -40 To 85Degc; Clock Ic Type Onsemi |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Clock Generator | Phase Frequency Detector; Clock Generator | Phase Frequency Detector; Clock Generator | Clock Generator | Phase Frequency Detector; Clock Generator | Phase Frequency Detector; Real Time Clock; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | |||
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | SOIC | SOIC |