100E SERIES, LOW SKEW CLOCK DRIVER, 4 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PDSO20, LEAD FREE, PLASTIC, TSSOP-20 Product overview: MC100EP139DTR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DTR2 can be used for catalog matching and distributor lookup.
"Clock Generator IC 1GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1216703-MC100EP139DT
Packaging: Reel
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 1GHz
Input: NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MC100EP139
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC CLOCK GENERATOR 20TSSOP
IC CLK GEN ECL 2/4 4/5/6 20TSSOP
Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC100EP139DTR2 | MC100EP139DTROSTR-ND | 1216703-MC100EP139DTR2 | MC100EP139DTR2 | MC100EP139DTR2 | MC100EP139DTR2 |
| Product Name | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTR2 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | RoHS |