1GHz PECL Clock Generator, 4-Output, TSSOP, 5V Product overview: MC100EP139DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1GHz, 5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DTG can be used for catalog matching and distributor lookup.
"Clock Generator IC 1GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK GENERATOR 20TSSOP
IC CLK GEN ECL 2/4 4/5/6 20TSSOP
Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)
CLOCK GENERATOR, 1GHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:1GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC100EP139DTG | MC100EP139DTGOS-ND | MC100EP139DTG | MC100EP139DTG | MC100EP139DTG | 50AC5957 |
| Product Name | 1GHz 5V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 1Ghz, Tssop-20; Clock Ic Type Onsemi |
| Package Type | Rail/Tube | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | TSSOP |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |