Manufacturer: ON Semiconductor
Win Source Part Number: 207756-MC100EP131MNR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-VFQFN Exposed Pad
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-VFQFN Exposed Pad
IC FF D-TYPE SNGL 4BIT 32QFN
IC FF D-TYPE SNGL 4BIT 32QFN
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-VFQFN Exposed Pad
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 207756-MC100EP131MNR4G | MC100EP131MNR4G | MC100EP131MNR4G-ND | MC100EP131MNR4G | MC100EP131MNR4G | MC100EP131MNR4G |
| Product Name | Logic - Logic - Flip Flops - MC100EP131MNR4G | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive-edge Triggered | Positive, Negative | |||
| Supply Voltage | -3 V ~ -5.5 V | -3V ~ -5.5V | -3V ~ -5.5V | |||
| fMAX | 3000 MHz | 3000 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Number of units in IC | 1 |