IC FF D-TYPE 1-ELE 4-BIT 32-LQFP
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP
IC FF D-TYPE 1-ELE 4-BIT 32-LQFP
Manufacturer: ON Semiconductor
Win Source Part Number: 1072784-MC100EP131FA
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32
IC FF D-TYPE SNGL 4BIT 32LQFP
IC FF D-TYPE SNGL 4BIT 32LQFP
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-MC100EP131FAR2GCT-ND | 1072784-MC100EP131FAR2G | MC100EP131FAR2G | MC100EP131FAR2G | MC100EP131FAR2G | MC100EP131FAR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100EP131FAR2G | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive, Negative | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive-edge Triggered | |||
| Supply Voltage | -3V ~ -5.5V | -3 V ~ -5.5 V | -3V ~ -5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 32-LQFP; LQFP | LQFP; QFP | 32-LQFP; QFP |