onsemi Logic - Logic - Flip Flops - MC100EP131FAR2 MC100EP131FAR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216702-MC100EP131FA R2 Packaging: Cut Tape (CT) Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: 100EP131 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 120mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216702-MC100EP131FA R2 Packaging: Cut Tape (CT) Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: 100EP131 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 120mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP131FAR2
1216702-MC100EP131FAR2
Logic - Logic - Flip Flops - MC100EP131FAR2 1216702-MC100EP131FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216702-MC100EP131FA R2 Packaging: Cut Tape (CT) Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: 100EP131 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 120mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1216702-MC100EP131FAR2
Packaging: Cut Tape (CT)
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP131
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 120mA

Buy Now
Flip Flops - MC100EP131FAROSTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 32-LQFP

IC FF D-TYPE 1-ELE 4-BIT 32-LQFP

Buy Now Datasheet
Logic - Flip Flops - MC100EP131FAR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP131FAR2
Logic - Flip Flops MC100EP131FAR2
IC FLIP FLOP ECL QUAD 5V 32LQFP

IC FLIP FLOP ECL QUAD 5V 32LQFP

Supplier's Site Datasheet
Flip Flops MC100EP131FAR2
IC FLIP FLOP ECL QUAD 5V 32LQFP

IC FLIP FLOP ECL QUAD 5V 32LQFP

Supplier's Site Datasheet
Flip Flops - MC100EP131FAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP131FAR2
Flip Flops MC100EP131FAR2
Flip Flop 4 Element D-Type 1 Bit Positive Edge 32-LQFP

Flip Flop 4 Element D-Type 1 Bit Positive Edge 32-LQFP

Buy Now Datasheet
Flip Flops - MC100EP131FAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP131FAR2
Flip Flops MC100EP131FAR2
Flip Flop 4 Element D-Type 1 Bit Positive Edge 32-LQFP

Flip Flop 4 Element D-Type 1 Bit Positive Edge 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP131FAR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP131FAR2
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP131FAR2
IC FLIP FLOP ECL QUAD 5V 32LQFP

IC FLIP FLOP ECL QUAD 5V 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216702-MC100EP131FAR2 MC100EP131FAROSTR-ND MC100EP131FAR2 MC100EP131FAR2 MC100EP131FAR2 MC100EP131FAR2
Product Name Logic - Logic - Flip Flops - MC100EP131FAR2 Flip Flops Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive-edge Triggered
Supply Voltage -3V ~ -5.5V 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-1999-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
3 suppliers
Flip Flops - 54H108FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers